Vishay Intertechnology, Inc. Through Hole Resistors CMF558R6600FKBF

Description
8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558R6600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R6600FKBF-ND
Through Hole Resistors CMF558R6600FKBF-ND
8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.66 OHM 1/2W 1% AXIAL - CMF558R6600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1/2W 1% AXIAL
CMF558R6600FKBF
RES 8.66 OHM 1/2W 1% AXIAL CMF558R6600FKBF
RES 8.66ohm 1/2W 1% AXIAL

RES 8.66ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8.66 1% T-1 B14 Vishay - 69P1567 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.66 1% T-1 B14 Vishay
69P1567
Cmf-55 8.66 1% T-1 B14 Vishay 69P1567
CMF-55 8.66 1% T-1 B14

CMF-55 8.66 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R6600FKBF-ND CMF558R6600FKBF 69P1567
Product Name Through Hole Resistors RES 8.66 OHM 1/2W 1% AXIAL Cmf-55 8.66 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.66 ohms 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers