Vishay Intertechnology, Inc. RES 8.6 OHM 1/2W 1% AXIAL CMF558R6000FLRE

Description
RES 8.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.6 OHM 1/2W 1% AXIAL - CMF558R6000FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.6 OHM 1/2W 1% AXIAL
CMF558R6000FLRE
RES 8.6 OHM 1/2W 1% AXIAL CMF558R6000FLRE
RES 8.6ohm 1/2W 1% AXIAL

RES 8.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R6000FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R6000FLRE-ND
Through Hole Resistors CMF558R6000FLRE-ND
8.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.6 1% T-0 R36 Vishay - 69P1566 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.6 1% T-0 R36 Vishay
69P1566
Cmf-55 8.6 1% T-0 R36 Vishay 69P1566
CMF-55 8.6 1% T-0 R36

CMF-55 8.6 1% T-0 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R6000FLRE CMF558R6000FLRE-ND 69P1566
Product Name RES 8.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.6 1% T-0 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.6 ohms 8.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details