Vishay Intertechnology, Inc. RES 8.66K OHM 1/2W .1% AXIAL CMF558K6600BHR6

Description
RES 8.66Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/2W .1% AXIAL - CMF558K6600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/2W .1% AXIAL
CMF558K6600BHR6
RES 8.66K OHM 1/2W .1% AXIAL CMF558K6600BHR6
RES 8.66Kohm 1/2W .1% AXIAL

RES 8.66Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K6600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6600BHR6-ND
Through Hole Resistors CMF558K6600BHR6-ND
8.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,86.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8261 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,86.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8261
Resistor,metal Film,86.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8261
Resistor,Metal Film,86.6KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,86.6KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K6600BHR6 CMF558K6600BHR6-ND 41C8261
Product Name RES 8.66K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,86.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers