Vishay Intertechnology, Inc. Through Hole Resistors CMF558R0000FKEB

Description
8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558R0000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R0000FKEB-ND
Through Hole Resistors CMF558R0000FKEB-ND
8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8 OHM 1/2W 1% AXIAL - CMF558R0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8 OHM 1/2W 1% AXIAL
CMF558R0000FKEB
RES 8 OHM 1/2W 1% AXIAL CMF558R0000FKEB
RES 8ohm 1/2W 1% AXIAL

RES 8ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8 1% T-1 Eb E3 Vishay - 69P1531 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8 1% T-1 Eb E3 Vishay
69P1531
Cmf-55 8 1% T-1 Eb E3 Vishay 69P1531
CMF-55 8 1% T-1 EB e3

CMF-55 8 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R0000FKEB-ND CMF558R0000FKEB 69P1531
Product Name Through Hole Resistors RES 8 OHM 1/2W 1% AXIAL Cmf-55 8 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details