Vishay Intertechnology, Inc. RES 8.66K OHM 1/2W 0.1% AXIAL CMF558K6600BEEA

Description
RES 8.66Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/2W 0.1% AXIAL - CMF558K6600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/2W 0.1% AXIAL
CMF558K6600BEEA
RES 8.66K OHM 1/2W 0.1% AXIAL CMF558K6600BEEA
RES 8.66Kohm 1/2W 0.1% AXIAL

RES 8.66Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K6600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6600BEEA-ND
Through Hole Resistors CMF558K6600BEEA-ND
8.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K6600BEEA CMF558K6600BEEA-ND
Product Name RES 8.66K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details