Vishay Intertechnology, Inc. RES 900 OHM 1/2W 0.1% AXIAL CMF55900R00BHEK

Description
RES 900ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1/2W 0.1% AXIAL - CMF55900R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/2W 0.1% AXIAL
CMF55900R00BHEK
RES 900 OHM 1/2W 0.1% AXIAL CMF55900R00BHEK
RES 900ohm 1/2W 0.1% AXIAL

RES 900ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55900R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55900R00BHEK-ND
Through Hole Resistors CMF55900R00BHEK-ND
900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 900 .1% T-2 Ek E3 Vishay - 69P2258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 900 .1% T-2 Ek E3 Vishay
69P2258
Cmf-55 900 .1% T-2 Ek E3 Vishay 69P2258
CMF-55 900 .1% T-2 EK e3

CMF-55 900 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55900R00BHEK CMF55900R00BHEK-ND 69P2258
Product Name RES 900 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 900 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers