Vishay Intertechnology, Inc. RES 8.69K OHM 1/2W 0.1% AXIAL CMF558K6900BEEA

Description
RES 8.69Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.69Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.69K OHM 1/2W 0.1% AXIAL - CMF558K6900BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.69K OHM 1/2W 0.1% AXIAL
CMF558K6900BEEA
RES 8.69K OHM 1/2W 0.1% AXIAL CMF558K6900BEEA
RES 8.69Kohm 1/2W 0.1% AXIAL

RES 8.69Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K6900BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6900BEEA-ND
Through Hole Resistors CMF558K6900BEEA-ND
8.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.69K .1% T-9 Ea E3 Vishay - 69P1444 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.69K .1% T-9 Ea E3 Vishay
69P1444
Cmf-55 8.69K .1% T-9 Ea E3 Vishay 69P1444
CMF-55 8.69K .1% T-9 EA e3

CMF-55 8.69K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K6900BEEA CMF558K6900BEEA-ND 69P1444
Product Name RES 8.69K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 8.69K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers