Vishay Intertechnology, Inc. Through Hole Resistors CMF558K8700FHEK70

Description
8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K8700FHEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K8700FHEK70-ND
Through Hole Resistors CMF558K8700FHEK70-ND
8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF558K8700FHEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K8700FHEK70
Metal Film Resistors - CMF558K8700FHEK70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 8.87K 1% T-2 Ek E3 Vishay - 69P1462 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 8.87K 1% T-2 Ek E3 Vishay
69P1462
Cmf-55-70 8.87K 1% T-2 Ek E3 Vishay 69P1462
CMF-55-70 8.87K 1% T-2 EK e3

CMF-55-70 8.87K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K8700FHEK70-ND CMF558K8700FHEK70 69P1462
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 8.87K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details