Vishay Intertechnology, Inc. RES 900 OHM 1/2W 1% AXIAL CMF55900R00FKEA

Description
RES 900ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1/2W 1% AXIAL - CMF55900R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/2W 1% AXIAL
CMF55900R00FKEA
RES 900 OHM 1/2W 1% AXIAL CMF55900R00FKEA
RES 900ohm 1/2W 1% AXIAL

RES 900ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55900R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55900R00FKEA-ND
Through Hole Resistors CMF55900R00FKEA-ND
900 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 900 1% T-1 Ea E3 Vishay - 48P7258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 900 1% T-1 Ea E3 Vishay
48P7258
Cmf-55 900 1% T-1 Ea E3 Vishay 48P7258
CMF-55 900 1% T-1 EA e3

CMF-55 900 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55900R00FKEA CMF55900R00FKEA-ND 48P7258
Product Name RES 900 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 900 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details