Vishay Intertechnology, Inc. Through Hole Resistors CMF558K6600FHEB

Description
8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF8.66KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.66KHFTR-ND
Through Hole Resistors CMF8.66KHFTR-ND
8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF8.66KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.66KHFCT-ND
Through Hole Resistors CMF8.66KHFCT-ND
8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.66K OHM 1/2W 1% AXIAL - CMF558K6600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/2W 1% AXIAL
CMF558K6600FHEB
RES 8.66K OHM 1/2W 1% AXIAL CMF558K6600FHEB
RES 8.66Kohm 1/2W 1% AXIAL

RES 8.66Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8.66K 1% T-2 Eb E3 Vishay - 69P1438 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.66K 1% T-2 Eb E3 Vishay
69P1438
Cmf-55 8.66K 1% T-2 Eb E3 Vishay 69P1438
CMF-55 8.66K 1% T-2 EB e3

CMF-55 8.66K 1% T-2 EB e3

Supplier's Site
Resistor - 135098522 - Radwell International
Willingboro, NJ, United States
Resistor
135098522
Resistor 135098522
RESISTOR, AXIAL, METAL FILM, 8.66K OHM, 1/2W, 1%, 2.29X6.10 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 8.66K OHM, 1/2W, 1%, 2.29X6.10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CMF8.66KHFTR-ND CMF558K6600FHEB 69P1438 135098522
Product Name Through Hole Resistors RES 8.66K OHM 1/2W 1% AXIAL Cmf-55 8.66K 1% T-2 Eb E3 Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details