Vishay Intertechnology, Inc. RES 8.87K OHM 1/2W .1% AXIAL CMF558K8700BEEA

Description
RES 8.87Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/2W .1% AXIAL - CMF558K8700BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/2W .1% AXIAL
CMF558K8700BEEA
RES 8.87K OHM 1/2W .1% AXIAL CMF558K8700BEEA
RES 8.87Kohm 1/2W .1% AXIAL

RES 8.87Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K8700BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K8700BEEA-ND
Through Hole Resistors CMF558K8700BEEA-ND
8.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K8700BEEA CMF558K8700BEEA-ND
Product Name RES 8.87K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers