Vishay Intertechnology, Inc. RES 900K OHM 1/2W 0.1% AXIAL CMF55900K00BHBF

Description
RES 900Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 900Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900K OHM 1/2W 0.1% AXIAL - CMF55900K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900K OHM 1/2W 0.1% AXIAL
CMF55900K00BHBF
RES 900K OHM 1/2W 0.1% AXIAL CMF55900K00BHBF
RES 900Kohm 1/2W 0.1% AXIAL

RES 900Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55900K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55900K00BHBF-ND
Through Hole Resistors CMF55900K00BHBF-ND
900 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 900 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C8975 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 900 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C8975
Cmf55, 900 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C8975
CMF55, 900 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 900 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55900K00BHBF CMF55900K00BHBF-ND 41C8975
Product Name RES 900K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 900 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers