Vishay Intertechnology, Inc. RES 8.98K OHM 1/2W .1% AXIAL CMF558K9800BER670

Description
RES 8.98Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.98Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.98K OHM 1/2W .1% AXIAL - CMF558K9800BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98K OHM 1/2W .1% AXIAL
CMF558K9800BER670
RES 8.98K OHM 1/2W .1% AXIAL CMF558K9800BER670
RES 8.98Kohm 1/2W .1% AXIAL

RES 8.98Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K9800BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K9800BER670-ND
Through Hole Resistors CMF558K9800BER670-ND
8.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,89.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,89.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8307
Resistor,metal Film,89.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8307
Resistor,Metal Film,89.8KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,89.8KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K9800BER670 CMF558K9800BER670-ND 41C8307
Product Name RES 8.98K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,89.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details