Vishay Intertechnology, Inc. RES 8.25M OHM 1/2W 2% AXIAL CMF558M2500GNEB

Description
RES 8.25Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.25Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/2W 2% AXIAL - CMF558M2500GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/2W 2% AXIAL
CMF558M2500GNEB
RES 8.25M OHM 1/2W 2% AXIAL CMF558M2500GNEB
RES 8.25Mohm 1/2W 2% AXIAL

RES 8.25Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M2500GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2500GNEB-ND
Through Hole Resistors CMF558M2500GNEB-ND
8.25 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25M 2% T-00 Eb E3 Vishay - 69P1503 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25M 2% T-00 Eb E3 Vishay
69P1503
Cmf-55 8.25M 2% T-00 Eb E3 Vishay 69P1503
CMF-55 8.25M 2% T-00 EB e3

CMF-55 8.25M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2500GNEB CMF558M2500GNEB-ND 69P1503
Product Name RES 8.25M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 8.25M 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details