Vishay Intertechnology, Inc. RES 8.87K OHM 1/2W .1% AXIAL CMF558K8700BHEK

Description
RES 8.87Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/2W .1% AXIAL - CMF558K8700BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/2W .1% AXIAL
CMF558K8700BHEK
RES 8.87K OHM 1/2W .1% AXIAL CMF558K8700BHEK
RES 8.87Kohm 1/2W .1% AXIAL

RES 8.87Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K8700BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K8700BHEK-ND
Through Hole Resistors CMF558K8700BHEK-ND
8.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K8700BHEK CMF558K8700BHEK-ND
Product Name RES 8.87K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers