Vishay Intertechnology, Inc. RES 8.87 OHM 1/2W 1% AXIAL CMF558R8700FKEB

Description
RES 8.87ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 1/2W 1% AXIAL - CMF558R8700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1/2W 1% AXIAL
CMF558R8700FKEB
RES 8.87 OHM 1/2W 1% AXIAL CMF558R8700FKEB
RES 8.87ohm 1/2W 1% AXIAL

RES 8.87ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R8700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R8700FKEB-ND
Through Hole Resistors CMF558R8700FKEB-ND
8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.87 1% T-1 Eb E3 Vishay - 69P1573 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.87 1% T-1 Eb E3 Vishay
69P1573
Cmf-55 8.87 1% T-1 Eb E3 Vishay 69P1573
CMF-55 8.87 1% T-1 EB e3

CMF-55 8.87 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R8700FKEB CMF558R8700FKEB-ND 69P1573
Product Name RES 8.87 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.87 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers