Vishay Intertechnology, Inc. RES 8.45K OHM 1/2W .5% AXIAL CMF558K4500DHEB

Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/2W .5% AXIAL - CMF558K4500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W .5% AXIAL
CMF558K4500DHEB
RES 8.45K OHM 1/2W .5% AXIAL CMF558K4500DHEB
RES 8.45Kohm 1/2W .5% AXIAL

RES 8.45Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K4500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K4500DHEB-ND
Through Hole Resistors CMF558K4500DHEB-ND
8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.45K .5% T-2 Eb E3 Vishay - 69P1407 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.45K .5% T-2 Eb E3 Vishay
69P1407
Cmf-55 8.45K .5% T-2 Eb E3 Vishay 69P1407
CMF-55 8.45K .5% T-2 EB e3

CMF-55 8.45K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K4500DHEB CMF558K4500DHEB-ND 69P1407
Product Name RES 8.45K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 8.45K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details