Vishay Intertechnology, Inc. RES 8.06M OHM 1/2W 1% AXIAL CMF558M0600FKR6

Description
RES 8.06Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06M OHM 1/2W 1% AXIAL - CMF558M0600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06M OHM 1/2W 1% AXIAL
CMF558M0600FKR6
RES 8.06M OHM 1/2W 1% AXIAL CMF558M0600FKR6
RES 8.06Mohm 1/2W 1% AXIAL

RES 8.06Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M0600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M0600FKR6-ND
Through Hole Resistors CMF558M0600FKR6-ND
8.06 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8320
Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8320
Resistor,Metal Film,8.06MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.06MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M0600FKR6 CMF558M0600FKR6-ND 41C8320
Product Name RES 8.06M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers