Vishay Intertechnology, Inc. RES 8.88K OHM 1/2W 0.1% AXIAL CMF558K8800BEEB

Description
RES 8.88Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.88Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.88K OHM 1/2W 0.1% AXIAL - CMF558K8800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.88K OHM 1/2W 0.1% AXIAL
CMF558K8800BEEB
RES 8.88K OHM 1/2W 0.1% AXIAL CMF558K8800BEEB
RES 8.88Kohm 1/2W 0.1% AXIAL

RES 8.88Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K8800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K8800BEEB-ND
Through Hole Resistors CMF558K8800BEEB-ND
8.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.88K .1% T-9 Eb E3 Vishay - 69P1466 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.88K .1% T-9 Eb E3 Vishay
69P1466
Cmf-55 8.88K .1% T-9 Eb E3 Vishay 69P1466
CMF-55 8.88K .1% T-9 EB e3

CMF-55 8.88K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K8800BEEB CMF558K8800BEEB-ND 69P1466
Product Name RES 8.88K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 8.88K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8880 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers