Vishay Intertechnology, Inc. Through Hole Resistors CMF558K4500FKRE

Description
8.45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K4500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K4500FKRE-ND
Through Hole Resistors CMF558K4500FKRE-ND
8.45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.45K OHM 1/2W 1% AXIAL - CMF558K4500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W 1% AXIAL
CMF558K4500FKRE
RES 8.45K OHM 1/2W 1% AXIAL CMF558K4500FKRE
RES 8.45Kohm 1/2W 1% AXIAL

RES 8.45Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8.45K 1% T-1 R36 Vishay - 69P1415 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.45K 1% T-1 R36 Vishay
69P1415
Cmf-55 8.45K 1% T-1 R36 Vishay 69P1415
CMF-55 8.45K 1% T-1 R36

CMF-55 8.45K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K4500FKRE-ND CMF558K4500FKRE 69P1415
Product Name Through Hole Resistors RES 8.45K OHM 1/2W 1% AXIAL Cmf-55 8.45K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details