Vishay Intertechnology, Inc. RES 8.45K OHM 1/2W .1% AXIAL CMF558K4500BER670

Description
RES 8.45Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/2W .1% AXIAL - CMF558K4500BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W .1% AXIAL
CMF558K4500BER670
RES 8.45K OHM 1/2W .1% AXIAL CMF558K4500BER670
RES 8.45Kohm 1/2W .1% AXIAL

RES 8.45Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K4500BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K4500BER670-ND
Through Hole Resistors CMF558K4500BER670-ND
8.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,84.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,84.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8219
Resistor,metal Film,84.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8219
Resistor,Metal Film,84.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,84.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K4500BER670 CMF558K4500BER670-ND 41C8219
Product Name RES 8.45K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,84.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details