Vishay Intertechnology, Inc. RES 900 OHM 1/2W 0.1% AXIAL CMF55900R00BEEK

Description
RES 900ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1/2W 0.1% AXIAL - CMF55900R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/2W 0.1% AXIAL
CMF55900R00BEEK
RES 900 OHM 1/2W 0.1% AXIAL CMF55900R00BEEK
RES 900ohm 1/2W 0.1% AXIAL

RES 900ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55900R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55900R00BEEK-ND
Through Hole Resistors CMF55900R00BEEK-ND
900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 900 .1% T-9 Ek E3 Vishay - 69P2255 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 900 .1% T-9 Ek E3 Vishay
69P2255
Cmf-55 900 .1% T-9 Ek E3 Vishay 69P2255
CMF-55 900 .1% T-9 EK e3

CMF-55 900 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55900R00BEEK CMF55900R00BEEK-ND 69P2255
Product Name RES 900 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 900 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details