Vishay Intertechnology, Inc. Metal Film Resistors - CMF558M2000JNBF

Description
Metal Film Resistors - Through Hole 1/4watt 8.2Mohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 8.2Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558M2000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558M2000JNBF
Metal Film Resistors - CMF558M2000JNBF
Metal Film Resistors - Through Hole 1/4watt 8.2Mohms 5%

Metal Film Resistors - Through Hole 1/4watt 8.2Mohms 5%

Supplier's Site
Through Hole Resistors - CMF558M2000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2000JNBF-ND
Through Hole Resistors CMF558M2000JNBF-ND
8.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.2M 5% T-00 B14 Vishay - 69P1495 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.2M 5% T-00 B14 Vishay
69P1495
Cmf-55 8.2M 5% T-00 B14 Vishay 69P1495
CMF-55 8.2M 5% T-00 B14

CMF-55 8.2M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2000JNBF CMF558M2000JNBF-ND 69P1495
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 8.2M 5% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 8.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details