Vishay Intertechnology, Inc. Through Hole Resistors CMF558K6000FLR6

Description
8.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K6000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6000FLR6-ND
Through Hole Resistors CMF558K6000FLR6-ND
8.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.6K OHM 1/2W 1% AXIAL - CMF558K6000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.6K OHM 1/2W 1% AXIAL
CMF558K6000FLR6
RES 8.6K OHM 1/2W 1% AXIAL CMF558K6000FLR6
RES 8.6Kohm 1/2W 1% AXIAL

RES 8.6Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8.6K 1% T-0 Re6 Vishay - 69P1425 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.6K 1% T-0 Re6 Vishay
69P1425
Cmf-55 8.6K 1% T-0 Re6 Vishay 69P1425
CMF-55 8.6K 1% T-0 RE6

CMF-55 8.6K 1% T-0 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K6000FLR6-ND CMF558K6000FLR6 69P1425
Product Name Through Hole Resistors RES 8.6K OHM 1/2W 1% AXIAL Cmf-55 8.6K 1% T-0 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details