Vishay Intertechnology, Inc. RES 8.25M OHM 1/2W 2% AXIAL CMF558M2500GNRE

Description
RES 8.25Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.25Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/2W 2% AXIAL - CMF558M2500GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/2W 2% AXIAL
CMF558M2500GNRE
RES 8.25M OHM 1/2W 2% AXIAL CMF558M2500GNRE
RES 8.25Mohm 1/2W 2% AXIAL

RES 8.25Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M2500GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2500GNRE-ND
Through Hole Resistors CMF558M2500GNRE-ND
8.25 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25M 2% T-00 R36 Vishay - 69P1505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25M 2% T-00 R36 Vishay
69P1505
Cmf-55 8.25M 2% T-00 R36 Vishay 69P1505
CMF-55 8.25M 2% T-00 R36

CMF-55 8.25M 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2500GNRE CMF558M2500GNRE-ND 69P1505
Product Name RES 8.25M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 8.25M 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details