Vishay Intertechnology, Inc. RES 900 OHM 1/2W 1% AXIAL CMF55900R00FKR670

Description
RES 900ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1/2W 1% AXIAL - CMF55900R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/2W 1% AXIAL
CMF55900R00FKR670
RES 900 OHM 1/2W 1% AXIAL CMF55900R00FKR670
RES 900ohm 1/2W 1% AXIAL

RES 900ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55900R00FKR670CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55900R00FKR670CT-ND
Through Hole Resistors 541-CMF55900R00FKR670CT-ND
900 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55900R00FKR670TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55900R00FKR670TR-ND
Through Hole Resistors 541-CMF55900R00FKR670TR-ND
900 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 900 1% T-1 Re6 Vishay - 69P2260 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 900 1% T-1 Re6 Vishay
69P2260
Cmf-55-70 900 1% T-1 Re6 Vishay 69P2260
CMF-55-70 900 1% T-1 RE6

CMF-55-70 900 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55900R00FKR670 541-CMF55900R00FKR670CT-ND 69P2260
Product Name RES 900 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 900 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details