Vishay Intertechnology, Inc. Metal Film Resistors - CMF558R2000FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558R2000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558R2000FKBF
Metal Film Resistors - CMF558R2000FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF558R2000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R2000FKBF-ND
Through Hole Resistors CMF558R2000FKBF-ND
8.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay - 41C8353 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay
41C8353
Cmf55, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay 41C8353
CMF55, 8.2 Ohm, +/- 1 Percent, 100 ppm

CMF55, 8.2 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R2000FKBF CMF558R2000FKBF-ND 41C8353
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details