Vishay Intertechnology, Inc. RES 8.66K OHM 1/2W 1% AXIAL CMF558K6600FKEK

Description
RES 8.66Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/2W 1% AXIAL - CMF558K6600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/2W 1% AXIAL
CMF558K6600FKEK
RES 8.66K OHM 1/2W 1% AXIAL CMF558K6600FKEK
RES 8.66Kohm 1/2W 1% AXIAL

RES 8.66Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K6600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6600FKEK-ND
Through Hole Resistors CMF558K6600FKEK-ND
8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K6600FKEK CMF558K6600FKEK-ND
Product Name RES 8.66K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details