Vishay Intertechnology, Inc. RES 8.6K OHM 1/2W 1% AXIAL CMF558K6000FKBF

Description
RES 8.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.6K OHM 1/2W 1% AXIAL - CMF558K6000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.6K OHM 1/2W 1% AXIAL
CMF558K6000FKBF
RES 8.6K OHM 1/2W 1% AXIAL CMF558K6000FKBF
RES 8.6Kohm 1/2W 1% AXIAL

RES 8.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K6000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6000FKBF-ND
Through Hole Resistors CMF558K6000FKBF-ND
8.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.6K 1% T-1 B14 Vishay - 54M3250 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.6K 1% T-1 B14 Vishay
54M3250
Cmf-55 8.6K 1% T-1 B14 Vishay 54M3250
CMF-55 8.6K 1% T-1 B14

CMF-55 8.6K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K6000FKBF CMF558K6000FKBF-ND 54M3250
Product Name RES 8.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.6K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details