Vishay Intertechnology, Inc. Through Hole Resistors CMF558K8700FHBF70

Description
8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K8700FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K8700FHBF70-ND
Through Hole Resistors CMF558K8700FHBF70-ND
8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF558K8700FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K8700FHBF70
Metal Film Resistors - CMF558K8700FHBF70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 8.87K 1% T-2 B14 Vishay - 69P1459 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 8.87K 1% T-2 B14 Vishay
69P1459
Cmf-55-70 8.87K 1% T-2 B14 Vishay 69P1459
CMF-55-70 8.87K 1% T-2 B14

CMF-55-70 8.87K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K8700FHBF70-ND CMF558K8700FHBF70 69P1459
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 8.87K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details