Vishay Intertechnology, Inc. RES 900 OHM 1/2W 0.1% AXIAL CMF55900R00BER6

Description
RES 900ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1/2W 0.1% AXIAL - CMF55900R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/2W 0.1% AXIAL
CMF55900R00BER6
RES 900 OHM 1/2W 0.1% AXIAL CMF55900R00BER6
RES 900ohm 1/2W 0.1% AXIAL

RES 900ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55900R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55900R00BER6-ND
Through Hole Resistors CMF55900R00BER6-ND
900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C8977 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C8977
Cmf55, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C8977
CMF55, 900 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 900 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55900R00BER6 CMF55900R00BER6-ND 41C8977
Product Name RES 900 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details