Vishay Intertechnology, Inc. RES 8.25M OHM 1/2W 1% AXIAL CMF558M2500FKBF

Description
RES 8.25Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/2W 1% AXIAL - CMF558M2500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/2W 1% AXIAL
CMF558M2500FKBF
RES 8.25M OHM 1/2W 1% AXIAL CMF558M2500FKBF
RES 8.25Mohm 1/2W 1% AXIAL

RES 8.25Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M2500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2500FKBF-ND
Through Hole Resistors CMF558M2500FKBF-ND
8.25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.25Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8327 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.25Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8327
Resistor,metal Film,8.25Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8327
Resistor,Metal Film,8.25MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.25MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2500FKBF CMF558M2500FKBF-ND 41C8327
Product Name RES 8.25M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.25Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details