Vishay Intertechnology, Inc. RES 8.25M OHM 1/2W 1% AXIAL CMF558M2500FKEK

Description
RES 8.25Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/2W 1% AXIAL - CMF558M2500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/2W 1% AXIAL
CMF558M2500FKEK
RES 8.25M OHM 1/2W 1% AXIAL CMF558M2500FKEK
RES 8.25Mohm 1/2W 1% AXIAL

RES 8.25Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M2500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2500FKEK-ND
Through Hole Resistors CMF558M2500FKEK-ND
8.25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25M 1% T-1 Ek E3 Vishay - 69P1497 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25M 1% T-1 Ek E3 Vishay
69P1497
Cmf-55 8.25M 1% T-1 Ek E3 Vishay 69P1497
CMF-55 8.25M 1% T-1 EK e3

CMF-55 8.25M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2500FKEK CMF558M2500FKEK-ND 69P1497
Product Name RES 8.25M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.25M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details