Vishay Intertechnology, Inc. Through Hole Resistors CMF558R6600FKEK

Description
8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558R6600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R6600FKEK-ND
Through Hole Resistors CMF558R6600FKEK-ND
8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.66 OHM 1/2W 1% AXIAL - CMF558R6600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1/2W 1% AXIAL
CMF558R6600FKEK
RES 8.66 OHM 1/2W 1% AXIAL CMF558R6600FKEK
RES 8.66ohm 1/2W 1% AXIAL

RES 8.66ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8.66 1% T-1 Ek E3 Vishay - 69P1569 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.66 1% T-1 Ek E3 Vishay
69P1569
Cmf-55 8.66 1% T-1 Ek E3 Vishay 69P1569
CMF-55 8.66 1% T-1 EK e3

CMF-55 8.66 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R6600FKEK-ND CMF558R6600FKEK 69P1569
Product Name Through Hole Resistors RES 8.66 OHM 1/2W 1% AXIAL Cmf-55 8.66 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.66 ohms 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details