Vishay Intertechnology, Inc. RES 8.06M OHM 1/2W 2% AXIAL CMF558M0600GNEB

Description
RES 8.06Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.06Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06M OHM 1/2W 2% AXIAL - CMF558M0600GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06M OHM 1/2W 2% AXIAL
CMF558M0600GNEB
RES 8.06M OHM 1/2W 2% AXIAL CMF558M0600GNEB
RES 8.06Mohm 1/2W 2% AXIAL

RES 8.06Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M0600GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M0600GNEB-ND
Through Hole Resistors CMF558M0600GNEB-ND
8.06 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.06M 2% T-00 Eb E3 Vishay - 69P1486 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.06M 2% T-00 Eb E3 Vishay
69P1486
Cmf-55 8.06M 2% T-00 Eb E3 Vishay 69P1486
CMF-55 8.06M 2% T-00 EB e3

CMF-55 8.06M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M0600GNEB CMF558M0600GNEB-ND 69P1486
Product Name RES 8.06M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 8.06M 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details