Vishay Intertechnology, Inc. RES 8.66 OHM 1/2W 1% AXIAL CMF558R6600FKR6

Description
RES 8.66ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1/2W 1% AXIAL - CMF558R6600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1/2W 1% AXIAL
CMF558R6600FKR6
RES 8.66 OHM 1/2W 1% AXIAL CMF558R6600FKR6
RES 8.66ohm 1/2W 1% AXIAL

RES 8.66ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R6600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R6600FKR6-ND
Through Hole Resistors CMF558R6600FKR6-ND
8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.66Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.66Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8369
Resistor,metal Film,8.66Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8369
Resistor,Metal Film,8.66Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.66Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R6600FKR6 CMF558R6600FKR6-ND 41C8369
Product Name RES 8.66 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.66Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details