Vishay Intertechnology, Inc. Through Hole Resistors CMF558M8700GNBF

Description
8.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558M8700GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M8700GNBF-ND
Through Hole Resistors CMF558M8700GNBF-ND
8.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.87M OHM 1/2W 2% AXIAL - CMF558M8700GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87M OHM 1/2W 2% AXIAL
CMF558M8700GNBF
RES 8.87M OHM 1/2W 2% AXIAL CMF558M8700GNBF
RES 8.87Mohm 1/2W 2% AXIAL

RES 8.87Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf55, 8.87 Mohm, +/2 Percent, 200 Ppm Vishay - 41C8338 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.87 Mohm, +/2 Percent, 200 Ppm Vishay
41C8338
Cmf55, 8.87 Mohm, +/2 Percent, 200 Ppm Vishay 41C8338
CMF55, 8.87 MOhm, +/- 2 Percent, 200 ppm

CMF55, 8.87 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M8700GNBF-ND CMF558M8700GNBF 41C8338
Product Name Through Hole Resistors RES 8.87M OHM 1/2W 2% AXIAL Cmf55, 8.87 Mohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details