Vishay Intertechnology, Inc. RES 900 OHM 1/2W 0.1% AXIAL CMF55900R00BHBF

Description
RES 900ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1/2W 0.1% AXIAL - CMF55900R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/2W 0.1% AXIAL
CMF55900R00BHBF
RES 900 OHM 1/2W 0.1% AXIAL CMF55900R00BHBF
RES 900ohm 1/2W 0.1% AXIAL

RES 900ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55900R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55900R00BHBF-ND
Through Hole Resistors CMF55900R00BHBF-ND
900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 900 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C8981 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 900 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C8981
Cmf55, 900 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C8981
CMF55, 900 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 900 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55900R00BHBF CMF55900R00BHBF-ND 41C8981
Product Name RES 900 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 900 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers