Vishay Intertechnology, Inc. RES 8.25 OHM 1/2W 1% AXIAL CMF558R2500FKEA

Description
RES 8.25ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 1/2W 1% AXIAL - CMF558R2500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1/2W 1% AXIAL
CMF558R2500FKEA
RES 8.25 OHM 1/2W 1% AXIAL CMF558R2500FKEA
RES 8.25ohm 1/2W 1% AXIAL

RES 8.25ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R2500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R2500FKEA-ND
Through Hole Resistors CMF558R2500FKEA-ND
8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25 1% T-1 Ea E3 Vishay - 69P1547 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25 1% T-1 Ea E3 Vishay
69P1547
Cmf-55 8.25 1% T-1 Ea E3 Vishay 69P1547
CMF-55 8.25 1% T-1 EA e3

CMF-55 8.25 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R2500FKEA CMF558R2500FKEA-ND 69P1547
Product Name RES 8.25 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.25 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers