Vishay Intertechnology, Inc. RES 8.45K OHM 1/2W 0.1% AXIAL CMF558K4500BEEB

Description
RES 8.45Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/2W 0.1% AXIAL - CMF558K4500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W 0.1% AXIAL
CMF558K4500BEEB
RES 8.45K OHM 1/2W 0.1% AXIAL CMF558K4500BEEB
RES 8.45Kohm 1/2W 0.1% AXIAL

RES 8.45Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF8.45KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.45KHBTR-ND
Through Hole Resistors CMF8.45KHBTR-ND
8.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K4500BEEB CMF8.45KHBTR-ND
Product Name RES 8.45K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details