Vishay Intertechnology, Inc. RES 8.76K OHM 1/2W 0.1% AXIAL CMF558K7600BER6

Description
RES 8.76Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.76Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76K OHM 1/2W 0.1% AXIAL - CMF558K7600BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/2W 0.1% AXIAL
CMF558K7600BER6
RES 8.76K OHM 1/2W 0.1% AXIAL CMF558K7600BER6
RES 8.76Kohm 1/2W 0.1% AXIAL

RES 8.76Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K7600BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K7600BER6-ND
Through Hole Resistors CMF558K7600BER6-ND
8.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.76K .1% T-9 Re6 Vishay - 69P1450 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.76K .1% T-9 Re6 Vishay
69P1450
Cmf-55 8.76K .1% T-9 Re6 Vishay 69P1450
CMF-55 8.76K .1% T-9 RE6

CMF-55 8.76K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K7600BER6 CMF558K7600BER6-ND 69P1450
Product Name RES 8.76K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 8.76K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details