Vishay Intertechnology, Inc. RES 8.6K OHM 1/2W 1% AXIAL CMF558K6000FEBF

Description
RES 8.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.6K OHM 1/2W 1% AXIAL - CMF558K6000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.6K OHM 1/2W 1% AXIAL
CMF558K6000FEBF
RES 8.6K OHM 1/2W 1% AXIAL CMF558K6000FEBF
RES 8.6Kohm 1/2W 1% AXIAL

RES 8.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K6000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6000FEBF-ND
Through Hole Resistors CMF558K6000FEBF-ND
8.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K6000FEBF CMF558K6000FEBF-ND
Product Name RES 8.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers