Vishay Intertechnology, Inc. RES 8.25 OHM 1/2W 1% AXIAL CMF558R2500FKR6

Description
RES 8.25ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 1/2W 1% AXIAL - CMF558R2500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1/2W 1% AXIAL
CMF558R2500FKR6
RES 8.25 OHM 1/2W 1% AXIAL CMF558R2500FKR6
RES 8.25ohm 1/2W 1% AXIAL

RES 8.25ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R2500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R2500FKR6-ND
Through Hole Resistors CMF558R2500FKR6-ND
8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.25Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.25Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8358
Resistor,metal Film,8.25Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8358
Resistor,Metal Film,8.25Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.25Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R2500FKR6 CMF558R2500FKR6-ND 41C8358
Product Name RES 8.25 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.25Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details