Vishay Intertechnology, Inc. Through Hole Resistors CMF558K7150FKEB

Description
8.715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K7150FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K7150FKEB-ND
Through Hole Resistors CMF558K7150FKEB-ND
8.715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.715K OHM 1/2W 1% AXIAL - CMF558K7150FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.715K OHM 1/2W 1% AXIAL
CMF558K7150FKEB
RES 8.715K OHM 1/2W 1% AXIAL CMF558K7150FKEB
RES 8.715Kohm 1/2W 1% AXIAL

RES 8.715Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8.715K 1% T-1 Eb E3 Vishay - 48P7186 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.715K 1% T-1 Eb E3 Vishay
48P7186
Cmf-55 8.715K 1% T-1 Eb E3 Vishay 48P7186
CMF-55 8.715K 1% T-1 EB e3

CMF-55 8.715K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K7150FKEB-ND CMF558K7150FKEB 48P7186
Product Name Through Hole Resistors RES 8.715K OHM 1/2W 1% AXIAL Cmf-55 8.715K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details