Vishay Intertechnology, Inc. RES 8.45M OHM 1/2W 2% AXIAL CMF558M4500GLR6

Description
RES 8.45Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.45Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45M OHM 1/2W 2% AXIAL - CMF558M4500GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45M OHM 1/2W 2% AXIAL
CMF558M4500GLR6
RES 8.45M OHM 1/2W 2% AXIAL CMF558M4500GLR6
RES 8.45Mohm 1/2W 2% AXIAL

RES 8.45Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M4500GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M4500GLR6-ND
Through Hole Resistors CMF558M4500GLR6-ND
8.45 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.45M 2% T-0 Re6 Vishay - 69P1512 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.45M 2% T-0 Re6 Vishay
69P1512
Cmf-55 8.45M 2% T-0 Re6 Vishay 69P1512
CMF-55 8.45M 2% T-0 RE6

CMF-55 8.45M 2% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M4500GLR6 CMF558M4500GLR6-ND 69P1512
Product Name RES 8.45M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 8.45M 2% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details