Vishay Intertechnology, Inc. Metal Film Resistors - CMF558R8700FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558R8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558R8700FKBF
Metal Film Resistors - CMF558R8700FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF558R8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R8700FKBF-ND
Through Hole Resistors CMF558R8700FKBF-ND
8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8371
Resistor,metal Film,8.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8371
Resistor,Metal Film,8.87Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.87Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R8700FKBF CMF558R8700FKBF-ND 41C8371
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,8.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details