Vishay Intertechnology, Inc. Through Hole Resistors CMF558M2000FKBF

Description
8.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558M2000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2000FKBF-ND
Through Hole Resistors CMF558M2000FKBF-ND
8.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.2M OHM 1/2W 1% AXIAL - CMF558M2000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/2W 1% AXIAL
CMF558M2000FKBF
RES 8.2M OHM 1/2W 1% AXIAL CMF558M2000FKBF
RES 8.2Mohm 1/2W 1% AXIAL

RES 8.2Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 8.2 Mohm, +/1 Percent, 100 Ppm Vishay - 41C8324 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.2 Mohm, +/1 Percent, 100 Ppm Vishay
41C8324
Cmf55, 8.2 Mohm, +/1 Percent, 100 Ppm Vishay 41C8324
CMF55, 8.2 MOhm, +/- 1 Percent, 100 ppm

CMF55, 8.2 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2000FKBF-ND CMF558M2000FKBF 41C8324
Product Name Through Hole Resistors RES 8.2M OHM 1/2W 1% AXIAL Cmf55, 8.2 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details