Vishay Intertechnology, Inc. Metal Film Resistors - CMF558M2000FKEB

Description
Metal Film Resistors - Through Hole 1/4watt 8.2Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 8.2Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558M2000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558M2000FKEB
Metal Film Resistors - CMF558M2000FKEB
Metal Film Resistors - Through Hole 1/4watt 8.2Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 8.2Mohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF558M2000FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF558M2000FKEBTR-ND
Through Hole Resistors 541-CMF558M2000FKEBTR-ND
8.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF558M2000FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF558M2000FKEBCT-ND
Through Hole Resistors 541-CMF558M2000FKEBCT-ND
8.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.2M 1% T-1 Eb E3 Vishay - 69P1491 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.2M 1% T-1 Eb E3 Vishay
69P1491
Cmf-55 8.2M 1% T-1 Eb E3 Vishay 69P1491
CMF-55 8.2M 1% T-1 EB e3

CMF-55 8.2M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2000FKEB 541-CMF558M2000FKEBTR-ND 69P1491
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 8.2M 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 8.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details