Vishay Intertechnology, Inc. RES 8.06 OHM 1/2W 1% AXIAL CMF558R0600FKEB

Description
RES 8.06ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1/2W 1% AXIAL - CMF558R0600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/2W 1% AXIAL
CMF558R0600FKEB
RES 8.06 OHM 1/2W 1% AXIAL CMF558R0600FKEB
RES 8.06ohm 1/2W 1% AXIAL

RES 8.06ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R0600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R0600FKEB-ND
Through Hole Resistors CMF558R0600FKEB-ND
8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.06 1% T-1 Eb E3 Vishay - 69P1537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.06 1% T-1 Eb E3 Vishay
69P1537
Cmf-55 8.06 1% T-1 Eb E3 Vishay 69P1537
CMF-55 8.06 1% T-1 EB e3

CMF-55 8.06 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R0600FKEB CMF558R0600FKEB-ND 69P1537
Product Name RES 8.06 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.06 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers