Vishay Intertechnology, Inc. RES 8.45K OHM 1/2W .5% AXIAL CMF558K4500DHBF

Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/2W .5% AXIAL - CMF558K4500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W .5% AXIAL
CMF558K4500DHBF
RES 8.45K OHM 1/2W .5% AXIAL CMF558K4500DHBF
RES 8.45Kohm 1/2W .5% AXIAL

RES 8.45Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K4500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K4500DHBF-ND
Through Hole Resistors CMF558K4500DHBF-ND
8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.45Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.45Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8236
Resistor,metal Film,8.45Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8236
Resistor,Metal Film,8.45KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,8.45KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K4500DHBF CMF558K4500DHBF-ND 41C8236
Product Name RES 8.45K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,8.45Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details